Qualtek Electronics Corp. Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 3FT Length 1226006-03

Description
RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Blue Length: 3ft
Request a Quote Datasheet
Description
RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Blue Length: 3ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 3FT Length - 1226006-03 - Qualtek Electronics Corp.
Mentor, OH, United States
Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 3FT Length
1226006-03
Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 3FT Length 1226006-03
RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Blue Length: 3ft

RJ45 to RJ45
Features:
Enhanced Category 6 650 MHz
4 Twisted Pairs, 30V, 60°C
Stranded 568B Wiring
50u" Gold Plated Connectors
Molded Strain Relief
1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM
Specifications:
Cable: Cat 6 UTP 26AWG Stranded Wire
Connector A: RJ45
Connector B: RJ45
Color: Blue
Length: 3ft

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1226006-03
Product Name Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 3FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 Type C Male to USB 2.0 Type C Male, White color, 30/34/26AWG, 1M Length - 3021093-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/24AWG, 10FT Length - 3025034-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 10FT Length - 1321029-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
Power, Line Cables and Extension Cords - Q134-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details
5 suppliers