TE Connectivity Humidity Sensor Components 10142048-02

Description
Electrical Characteristics Current Consumption (MAMP) : 1 ESD Robustness (KV) : ± 8 Supply Voltage (Peak) (V) : 5.5 Other Response Time (SEC) : 3 Product Type Features Humidity Accuracy (PCT) : ± 2 Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ] Temperature Accuracy (DEGC) : ± .2
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : 1 ESD Robustness (KV) : ± 8 Supply Voltage (Peak) (V) : 5.5 Other Response Time (SEC) : 3 Product Type Features Humidity Accuracy (PCT) : ± 2 Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ] Temperature Accuracy (DEGC) : ± .2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensor Components - 10142048-02 - TE Connectivity
Berwyn, PA, United States
Humidity Sensor Components
10142048-02
Humidity Sensor Components 10142048-02
Electrical Characteristics Current Consumption (MAMP) : 1 ESD Robustness (KV) : ± 8 Supply Voltage (Peak) (V) : 5.5 Other Response Time (SEC) : 3 Product Type Features Humidity Accuracy (PCT) : ± 2 Humidity Sensor Component Product Type : RHT Humidity Sensor Component Sensor Type : Digital Usage Conditions Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ] Temperature Accuracy (DEGC) : ± .2

Electrical Characteristics


  • Current Consumption (MAMP) : 1
  • ESD Robustness (KV) : ± 8
  • Supply Voltage (Peak) (V) : 5.5

Other


  • Response Time (SEC) : 3

Product Type Features


  • Humidity Accuracy (PCT) : ± 2
  • Humidity Sensor Component Product Type : RHT
  • Humidity Sensor Component Sensor Type : Digital

Usage Conditions


  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]
  • Temperature Accuracy (DEGC) : ± .2
Buy Now Datasheet
Sensors, Transduce- Humidity, Moisture Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transduce- Humidity, Moisture Sensors
Sensors, Transduce- Humidity, Moisture Sensors
Manufacturer: TE Connectivity Category: Sensors, Transduce- Humidity, Moisture Sensors Series: HTU31 Package: Tape & Reel (TR) Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (2.5x2.5) Product Status: Obsolete Product Status: 1014

Manufacturer: TE Connectivity
Category: Sensors, Transduce- Humidity, Moisture Sensors
Series: HTU31
Package: Tape & Reel (TR)
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (2.5x2.5)
Product Status: Obsolete
Product Status: 1014

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
10142048-02
Sensors, Transducers - Humidity, Moisture Sensors 10142048-02
HTU31D I.C 31D RH/T DIGITAL R500

HTU31D I.C 31D RH/T DIGITAL R500

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 10142048-02 10142048-02
Product Name Humidity Sensor Components Sensors, Transduce- Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - HPP845E032R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Humidity Sensors - HPP845E031R5 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
5 suppliers
Humidity Sensors - 10142071-02 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity, Moisture Sensors - HM1500LF-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 3 %
Operating Temp -22 to 140 F (-30 to 60 C)
View Details
2 suppliers