Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TTW3768B-1775M

Description
5W3 (TTW) Temwell Type (customized) productions
Description
5W3 (TTW) Temwell Type (customized) productions

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter - TTW3768B-1775M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Helical Band Pass Filter
TTW3768B-1775M
Helical Band Pass Filter TTW3768B-1775M
5W3 (TTW) Temwell Type (customized) productions

5W3 (TTW) Temwell Type (customized) productions

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TTW3768B-1775M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
RF Band Pass Filter - UIYBPF10673E - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 563000 to 577000 kHz
View Details
LTCC Band Pass Filter, 400 - 600 MHz, 50Ω - BFTC-500+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - 50-ECS-DCF-107CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details