Marki Microwave LLC FH-4000, 40 GHz Highpass Filter FH-4000

Description
This general purpose high pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during up-conversion or for removing spurious interference and noise. Filters with customized frequency cutoff, usable passband and stopband rejection are available upon customer request. Contact the factory for more details.
Request a Quote Datasheet
Description
This general purpose high pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during up-conversion or for removing spurious interference and noise. Filters with customized frequency cutoff, usable passband and stopband rejection are available upon customer request. Contact the factory for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FH-4000, 40 GHz Highpass Filter - FH-4000 - Marki Microwave LLC
Morgan Hill, CA, United States
FH-4000, 40 GHz Highpass Filter
FH-4000
FH-4000, 40 GHz Highpass Filter FH-4000
This general purpose high pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during up-conversion or for removing spurious interference and noise. Filters with customized frequency cutoff, usable passband and stopband rejection are available upon customer request. Contact the factory for more details.

This general purpose high pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during up-conversion or for removing spurious interference and noise. Filters with customized frequency cutoff, usable passband and stopband rejection are available upon customer request. Contact the factory for more details.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FH-4000
Product Name FH-4000, 40 GHz Highpass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 5 - 8 GHz Bandpass Filter - MFBP-00104PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5000 to 8000 MHz
View Details
Passive GaAs MMIC 1.4 GHz Highpass Filter - MFHP-00024CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 25000 MHz
View Details
MFBA-00001CH, Passive GaAs MMIC 14.10 - 17.90 GHz Bandpass Filter - MFBA-00001CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14100 to 17900 MHz
View Details
Passive GaAs MMIC 26.8 GHz Lowpass Filter - MFLP-00037CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 26800 MHz
View Details