Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TT67525B-50M

Description
7H3 (TT) Order to make (customized) productions
Description
7H3 (TT) Order to make (customized) productions

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter - TT67525B-50M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Helical Band Pass Filter
TT67525B-50M
Helical Band Pass Filter TT67525B-50M
7H3 (TT) Order to make (customized) productions

7H3 (TT) Order to make (customized) productions

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TT67525B-50M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B038MC9S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3810 MHz
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
Passive GaAs MMIC 8.7 - 9.7 GHz Bandpass Filter - MFBP-00149PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8700 to 9700 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details