Temwell Corporation / Temstron Co., Ltd. Helical Band Pass Filter TF64220B-155M

Description
7H4 (TF) Order to make (customized) productions
Description
7H4 (TF) Order to make (customized) productions

Suppliers

Company
Product
Description
Supplier Links
Helical Band Pass Filter - TF64220B-155M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Helical Band Pass Filter
TF64220B-155M
Helical Band Pass Filter TF64220B-155M
7H4 (TF) Order to make (customized) productions

7H4 (TF) Order to make (customized) productions

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number TF64220B-155M
Product Name Helical Band Pass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1050-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 3000 MHz
View Details
2 suppliers
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
FLP-4300, 43 GHz Lowpass Filter - FLP-4300 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 43000 to ? MHz
Package Type Connectorized
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details