Temwell Corporation / Temstron Co., Ltd. Triple Tuning RF BandPass Helical Filter eTTR3731B-875M

Description
Temwell Parts, Available in stock, delivery in 72 hours
Description
Temwell Parts, Available in stock, delivery in 72 hours

Suppliers

Company
Product
Description
Supplier Links
Triple Tuning RF BandPass Helical Filter - eTTR3731B-875M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Triple Tuning RF BandPass Helical Filter
eTTR3731B-875M
Triple Tuning RF BandPass Helical Filter eTTR3731B-875M
Temwell Parts, Available in stock, delivery in 72 hours

Temwell Parts, Available in stock, delivery in 72 hours

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number eTTR3731B-875M
Product Name Triple Tuning RF BandPass Helical Filter
Filter Technology Passive Filter
Filter Design Helical Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 875 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B047MC5S-TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4700 MHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 19 GHz Highpass Filter - MFHP-00009CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 18960 to 50000 MHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers