Temwell Corporation / Temstron Co., Ltd. Double Tuning RF BandPass Helical Filter eK2B1-490M-13M

Description
Temwell Filter replaced TOKO Type series: 7HW Series
Description
Temwell Filter replaced TOKO Type series: 7HW Series

Suppliers

Company
Product
Description
Supplier Links
Double Tuning RF BandPass Helical Filter - eK2B1-490M-13M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Double Tuning RF BandPass Helical Filter
eK2B1-490M-13M
Double Tuning RF BandPass Helical Filter eK2B1-490M-13M
Temwell Filter replaced TOKO Type series: 7HW Series

Temwell Filter replaced TOKO Type series: 7HW Series

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number eK2B1-490M-13M
Product Name Double Tuning RF BandPass Helical Filter
Filter Technology Passive Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 490 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B055NC5S-TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5500 MHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
MFHP-00002CH, Passive GaAs MMIC 10 GHz Highpass Filter - MFHP-00002CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 10000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details