Temwell Corporation / Temstron Co., Ltd. Double Tuning RF BandPass Helical Filter eK2B-500M-10M

Description
Temwell Filter replaced TOKO Type series: 7HW Series
Description
Temwell Filter replaced TOKO Type series: 7HW Series

Suppliers

Company
Product
Description
Supplier Links
Double Tuning RF BandPass Helical Filter - eK2B-500M-10M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Double Tuning RF BandPass Helical Filter
eK2B-500M-10M
Double Tuning RF BandPass Helical Filter eK2B-500M-10M
Temwell Filter replaced TOKO Type series: 7HW Series

Temwell Filter replaced TOKO Type series: 7HW Series

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number eK2B-500M-10M
Product Name Double Tuning RF BandPass Helical Filter
Filter Technology Passive Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B138LA2S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 13750 MHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
MFHP-00003PSM, Passive GaAs MMIC 15.40 GHz Highpass Filter - MFHP-00003PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 15400 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details