Marki Microwave LLC Passive Glass 2.3 GHz Surface Mount Lowpass Filter MFLP-00046GSM2

Description
The MFLP-00046GSM2 surface-mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00046GSM2 features a 2.3 GHz 3 dBc cutoff and 23 dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFLP-00046GSM2 is offered in a 4.27 × 4.00 mm package.
Request a Quote Datasheet
Description
The MFLP-00046GSM2 surface-mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00046GSM2 features a 2.3 GHz 3 dBc cutoff and 23 dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFLP-00046GSM2 is offered in a 4.27 × 4.00 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Glass 2.3 GHz Surface Mount Lowpass Filter - MFLP-00046GSM2 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive Glass 2.3 GHz Surface Mount Lowpass Filter
MFLP-00046GSM2
Passive Glass 2.3 GHz Surface Mount Lowpass Filter MFLP-00046GSM2
The MFLP-00046GSM2 surface-mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00046GSM2 features a 2.3 GHz 3 dBc cutoff and 23 dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFLP-00046GSM2 is offered in a 4.27 × 4.00 mm package.

The MFLP-00046GSM2 surface-mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00046GSM2 features a 2.3 GHz 3 dBc cutoff and 23 dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFLP-00046GSM2 is offered in a 4.27 × 4.00 mm package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00046GSM2
Product Name Passive Glass 2.3 GHz Surface Mount Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FLP-5000, 50 GHz Lowpass Filter - FLP-5000 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 0.0 to 50000 MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 27.56 - 34.17 GHz Bandpass Filter - MFBP-00101CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27560 to 34170 MHz
View Details
MFBC-00005PSM, Passive GaAs MMIC 18.60 - 25.10 GHz Bandpass Filter - MFBC-00005PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18600 to 25100 MHz
View Details
Passive GaAs MMIC 24.4 GHz Lowpass Filter - MFLP-00036CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details