Temwell Corporation / Temstron Co., Ltd. Double Tuning RF BandPass Helical Filter eK2B-480M-20M

Description
Temwell Filter replaced TOKO Type series: 7HW Series
Description
Temwell Filter replaced TOKO Type series: 7HW Series

Suppliers

Company
Product
Description
Supplier Links
Double Tuning RF BandPass Helical Filter - eK2B-480M-20M - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
Double Tuning RF BandPass Helical Filter
eK2B-480M-20M
Double Tuning RF BandPass Helical Filter eK2B-480M-20M
Temwell Filter replaced TOKO Type series: 7HW Series

Temwell Filter replaced TOKO Type series: 7HW Series

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number eK2B-480M-20M
Product Name Double Tuning RF BandPass Helical Filter
Filter Technology Passive Filter
Operating Temperature 0.0 to 60 C (32 to 140 F)
Fc 480 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1016-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1575 MHz
View Details
2 suppliers
2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
Passive GaAs MMIC 20.3 GHz Lowpass Filter - MFLP-00034CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 20300 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details