Marki Microwave LLC Passive GaAs MMIC 12.23 - 13.96 GHz Bandpass Filter MFBP-00029PSM

Description
The MFBP-00029PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00029PSM is available as a 5x5mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00029PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00029PSM is available as a 5x5mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 12.23 - 13.96 GHz Bandpass Filter - MFBP-00029PSM - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 12.23 - 13.96 GHz Bandpass Filter
MFBP-00029PSM
Passive GaAs MMIC 12.23 - 13.96 GHz Bandpass Filter MFBP-00029PSM
The MFBP-00029PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00029PSM is available as a 5x5mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00029PSM passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-00029PSM is available as a 5x5mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00029PSM
Product Name Passive GaAs MMIC 12.23 - 13.96 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFLP-00004CH, Passive GaAs MMIC 15.2 GHz Lowpass Filter - MFLP-00004CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 15200 MHz
View Details
Passive GaAs MMIC 17.49 - 25.80 GHz Bandpass Filter - MFBP-00070CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17490 to 25800 MHz
View Details
MFBC-00014PSM, Passive GaAs MMIC 22.20-29.90 GHz Bandpass Filter - MFBC-00014PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 22200 to 29900 MHz
View Details
FB-1575, 15.75 GHz Bandpass Filter - FB-1575 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 15750 to ? MHz
Package Type Connectorized
View Details