Temwell Corporation / Temstron Co., Ltd. 5~10 Watts VHF UHF Miniature Diplexer DDQ450M/475MP

Description
Features Tx / Rx Fo : 300~2000MTx / Rx BW : : 16M~50M IL : > 2~3 dB Isolation : > Power : 1~5 Watt
Description
Features Tx / Rx Fo : 300~2000MTx / Rx BW : : 16M~50M IL : > 2~3 dB Isolation : > Power : 1~5 Watt

Suppliers

Company
Product
Description
Supplier Links
5~10 Watts VHF UHF Miniature Diplexer - DDQ450M/475MP - Temwell Corporation / Temstron Co., Ltd.
Taipei, Taiwan
5~10 Watts VHF UHF Miniature Diplexer
DDQ450M/475MP
5~10 Watts VHF UHF Miniature Diplexer DDQ450M/475MP
Features Tx / Rx Fo : 300~2000MTx / Rx BW : : 16M~50M IL : > 2~3 dB Isolation : > Power : 1~5 Watt

Features Tx / Rx Fo : 300~2000MTx / Rx BW : : 16M~50M IL : > 2~3 dB Isolation : > Power : 1~5 Watt

Supplier's Site

Technical Specifications

  Temwell Corporation / Temstron Co., Ltd.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DDQ450M/475MP
Product Name 5~10 Watts VHF UHF Miniature Diplexer
Device Type Diplexer
Package Type Plugin
Connectors Pin Type
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o402201220 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.3 dB
View Details
1735-1760 MHz/ 1830-1855 MHz -GSM-Cavity Diplexer - AE1747-1842DB170 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
Duplexers - NPX 875-1940-2595MHz TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.9000 dB
RX (Low) 791 to 2690 MHz
View Details
RF Multiplexers - 3157-ZDSS-7G10G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 12 dB
View Details