Tempatron Ltd. Temperature Controller, K, T/c; Thermocouple Type Tempatron TC4810-04

Description
TEMPERATURE CONTROLLER, K, T/C; Thermocouple Type:K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE CONTROLLER, K, T/C; Thermocouple Type:K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller, K, T/c; Thermocouple Type Tempatron - 10WX3787 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, K, T/c; Thermocouple Type Tempatron
10WX3787
Temperature Controller, K, T/c; Thermocouple Type Tempatron 10WX3787
TEMPERATURE CONTROLLER, K, T/C; Thermocouple Type:K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TEMPERATURE CONTROLLER, K, T/C; Thermocouple Type:K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:240VAC; Output Voltage Min:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 10WX3787
Product Name Temperature Controller, K, T/c; Thermocouple Type Tempatron
Type K
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Digital Temperature and Time Controller - DTC-A - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details
Temperature Control Panels - WATTCO™ - WATTCO
Specs
Control Limit
Form Factor Chassis
Media Liquid
View Details