PID CONTROLLER, 1/16DIN, LV SSR; Thermocouple Type:B, C, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:18VDC; Output Voltage Min:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | 24M5956 |
| Product Name | Pid Controller, 1/16Din, Lv Ssr; Thermocouple Type Tempatron |
| Control | PID |