Teltonika Networks RF Antennas PR1US740

Description
MOBILE SMA ANTENNA WITH 450 MHZ
Request a Quote Datasheet
Description
MOBILE SMA ANTENNA WITH 450 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4703-PR1US740-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4703-PR1US740-ND
RF Antennas 4703-PR1US740-ND
MOBILE SMA ANTENNA WITH 450 MHZ

MOBILE SMA ANTENNA WITH 450 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4703-PR1US740-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 458.0 to 1945.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers