Teltonika Networks RF Antennas PR1KSG30

Description
GNSS ADHESIVE SMA ANTENNA
Request a Quote Datasheet
Description
GNSS ADHESIVE SMA ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4703-PR1KSG30-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4703-PR1KSG30-ND
RF Antennas 4703-PR1KSG30-ND
GNSS ADHESIVE SMA ANTENNA

GNSS ADHESIVE SMA ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4703-PR1KSG30-ND
Product Name RF Antennas
Applications GPS; GNSS
Primary Frequency Range 1588.0 MHz
Gain 2 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G 6dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LTFPC-5L10CP46-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details