The NEW FAST-IR MW Scientific Infrared Camera is THE REVOLUTION in high speed IR cameras. It is the first 1000 fps full frame solution for the infrared imaging expert. It provides either raw or calibrated data in real-time. Calibration coefficients are acquired automatically using built-in etalons. For multispectral applications, a fast filter wheel is available. The NEW FAST-IR MW Scientific Infrared Camera is THE REVOLUTION in high speed IR cameras. It is the first 1000 fps full frame solution for the infrared imaging expert. It provides either raw or calibrated data in real-time. Calibration coefficients are acquired automatically using built-in etalons. For multispectral applications, a fast filter wheel is available.
| Telops/Exosens Group | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | Fast-IR MW |
| Detector Type | Array |
| Cooling | Uncooled |
| Portable | Portable |
| Computer Host | PC |
| Ambient Temperature Range | 5 to 131 F (-15 to 55 C) |