Cellular LTE CAT.NB Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz Antenna Not Included Surface Mount
Cellular LTE CAT.NB Transceiver Module 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz Antenna Not Included Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 943-ENS22-CREL.1TR-ND | ENS22-C REL.1 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 700 to 1800 MHz | 700 to 1800 MHz |
| Output Power | 23 dBm | 23 dBm |
| Package Type | Surface Mount; 106-BLGA Module | Surface Mount; 106-BLGA Module |