Manufacturer: Microchip Technology
Win Source Part Number: 1079653-MRF24WG0MA-I
Packaging: Tray
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g
Data Rate: 11Mbps
Antenna Type: Integrated, Trace
Power - Output: 18dBm
Sensitivity: -95dBm
Current - Receiving: 156mA
RF Family/Standard: WiFi
Modulation: DSSS, OFDM
Serial Interfaces: SPI
Current - Transmitting: 226mA to 237mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 36-SMD Module
Supply Voltage - Operating: 2.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Trace Surface Mount
RF TXRX MOD WIFI TRACE ANT SMD
| Win Source Electronics | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1079653-MRF24WG0MA-I/RM | MRF24WG0MA-I/RM-ND | MRF24WG0MA-I/RM | MRF24WG0MA-I/RM | MRF24WG0MA-I/RM |
| Product Name | RF Transceiver Modules - MRF24WG0MA-I/RM | RF Transceiver Modules and Modems | WiFi Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -95 dBm | -95 dBm | -95 dBm | -95 dBm | |
| Output Power | 18 dBm | 18 dBm | 18 dBm | 18 dBm |