Telex Communications, Inc. Explosion Proof Horn Driver; Product Range Telex Communications 7110XC

Description
EXPLOSION PROOF HORN DRIVER; Product Range:-; Body Material:Diecast Aluminum; Colour:Gray; For Use With:Any University Sound Horn incl.: Cobreflex IIB & III Horns; Impedance:8ohm; Sensitivity:100 dB
Datasheet
Description
EXPLOSION PROOF HORN DRIVER; Product Range:-; Body Material:Diecast Aluminum; Colour:Gray; For Use With:Any University Sound Horn incl.: Cobreflex IIB & III Horns; Impedance:8ohm; Sensitivity:100 dB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Horn Driver; Product Range Telex Communications - 88F231 - Newark, An Avnet Company
Chicago, IL, United States
Explosion Proof Horn Driver; Product Range Telex Communications
88F231
Explosion Proof Horn Driver; Product Range Telex Communications 88F231
EXPLOSION PROOF HORN DRIVER; Product Range:-; Body Material:Diecast Aluminum; Colour:Gray; For Use With:Any University Sound Horn incl.: Cobreflex IIB & III Horns; Impedance:8ohm; Sensitivity:100 dB

EXPLOSION PROOF HORN DRIVER; Product Range:-; Body Material:Diecast Aluminum; Colour:Gray; For Use With:Any University Sound Horn incl.: Cobreflex IIB & III Horns; Impedance:8ohm; Sensitivity:100 dB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 88F231
Product Name Explosion Proof Horn Driver; Product Range Telex Communications
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
Oval Speakers - CES710V255EA04RPN250STR - Challenge Electronics
Specs
SPL 86 dB
Nominal Power 2 watts
Maximum Power 4 watts
View Details