24 RJ45 port patch panel with pins 4 and 5 active in each port and one female RJ21 connector on back of panel.
Features:
- RoHS compliant
- Consists of single female telco 50 pin/25 pair connector with VELCRO brand touch fasteners wired for common active voice equipment
- 24 RJ45 ports with pins 4 and 5 active in each port
- VELCRO screw connector accommodates 180, 110 or 90 degree patch cord connectors on back of patch panel
- Does not require use of a punchdown tool
- Mounts to standard TIA/EIA 19" rack or 23" racks with optional extender bracket
- Write-on areas available for port identification
- Can be clearly identified with optional labels and icons
VELCRO is a registered trademark of Velcro Industries B.V.
| TelephoneStuff.com | |
|---|---|
| Product Category | Patch Panels |
| Product Number | VP24382TV25Y |
| Product Name | Panduit® 24 RJ45 Port Patch Panel |
| Port Type | RJ Type (Modular) Connector |