Tripp Lite by Eaton 24-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6 N062-024-KJ

Description
The N062-024-KJ 24-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel manages and organizes the cabling in your network. The 24 blank cutouts accommodate all Tripp Lite keystone jacks, and some other keytstone jacks in the market, including RJ45 Ethernet, HDMI audio/video, voice and USB applications. Ports are clearly numbered to help you identify connections. Mounts easily into 2U of an EIA-standard 19-inch two-post rack or wall-mount rack enclosure. Made from heavy-duty cold-rolled steel. Grounding wire included. Features Manages and Organizes a Wide Variety of Cabling 24 blank cutouts accommodate all Tripp Lite keystone jacks, and some other keystone jacks in the market For use with RJ45 Ethernet, HDMI audio/video, voice, USB and other applications Ports are numbered for easy connection identification Heavy-duty cold-rolled steel construction Quick, Easy Installation Mounts easily into 2U of EIA-standard 19 in. 2-post rack or wall-mount rack enclosure Includes grounding wire
Request a Quote Datasheet
Description
The N062-024-KJ 24-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel manages and organizes the cabling in your network. The 24 blank cutouts accommodate all Tripp Lite keystone jacks, and some other keytstone jacks in the market, including RJ45 Ethernet, HDMI audio/video, voice and USB applications. Ports are clearly numbered to help you identify connections. Mounts easily into 2U of an EIA-standard 19-inch two-post rack or wall-mount rack enclosure. Made from heavy-duty cold-rolled steel. Grounding wire included. Features Manages and Organizes a Wide Variety of Cabling 24 blank cutouts accommodate all Tripp Lite keystone jacks, and some other keystone jacks in the market For use with RJ45 Ethernet, HDMI audio/video, voice, USB and other applications Ports are numbered for easy connection identification Heavy-duty cold-rolled steel construction Quick, Easy Installation Mounts easily into 2U of EIA-standard 19 in. 2-post rack or wall-mount rack enclosure Includes grounding wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6 - N062-024-KJ - Tripp Lite by Eaton
Chicago, IL, United States
24-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6
N062-024-KJ
24-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6 N062-024-KJ
The N062-024-KJ 24-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel manages and organizes the cabling in your network. The 24 blank cutouts accommodate all Tripp Lite keystone jacks, and some other keytstone jacks in the market, including RJ45 Ethernet, HDMI audio/video, voice and USB applications. Ports are clearly numbered to help you identify connections. Mounts easily into 2U of an EIA-standard 19-inch two-post rack or wall-mount rack enclosure. Made from heavy-duty cold-rolled steel. Grounding wire included. Features Manages and Organizes a Wide Variety of Cabling 24 blank cutouts accommodate all Tripp Lite keystone jacks, and some other keystone jacks in the market For use with RJ45 Ethernet, HDMI audio/video, voice, USB and other applications Ports are numbered for easy connection identification Heavy-duty cold-rolled steel construction Quick, Easy Installation Mounts easily into 2U of EIA-standard 19 in. 2-post rack or wall-mount rack enclosure Includes grounding wire

The N062-024-KJ 24-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel manages and organizes the cabling in your network. The 24 blank cutouts accommodate all Tripp Lite keystone jacks, and some other keytstone jacks in the market, including RJ45 Ethernet, HDMI audio/video, voice and USB applications. Ports are clearly numbered to help you identify connections. Mounts easily into 2U of an EIA-standard 19-inch two-post rack or wall-mount rack enclosure. Made from heavy-duty cold-rolled steel. Grounding wire included.

Features

Manages and Organizes a Wide Variety of Cabling

  • 24 blank cutouts accommodate all Tripp Lite keystone jacks, and some other keystone jacks in the market
  • For use with RJ45 Ethernet, HDMI audio/video, voice, USB and other applications
  • Ports are numbered for easy connection identification
  • Heavy-duty cold-rolled steel construction

Quick, Easy Installation

  • Mounts easily into 2U of EIA-standard 19 in. 2-post rack or wall-mount rack enclosure
  • Includes grounding wire
Supplier's Site
Patchbay, Jack Panels - TL1259-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
TL1259-ND
Patchbay, Jack Panels TL1259-ND
24-PORT 2U RACK-MOUNT BLANK KEYS

24-PORT 2U RACK-MOUNT BLANK KEYS

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Patch Panels Patch Panels
Product Number N062-024-KJ TL1259-ND
Product Name 24-Port 2U Rack-Mount Unshielded Blank Keystone/Multimedia Patch Panel, RJ45 Ethernet, USB, HDMI, Cat5e/6 Patchbay, Jack Panels
Port Type RJ Type (Modular) Connector; USB; Keystone Jack RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6; Cat6
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details
MTPBK/TTPB RACK MOUNT PUNCH BLOCK BACKPANEL SERIES - MTP48K3BPNOX - Conxall Corporation
Specs
Port Type Audio Plugs and Jacks
View Details