TelephoneStuff.com Bogen UHF Wireless Handheld Microphone System UDMS16HH

Description
UHF Wireless Handheld Microphone System. Package Contents: - Handheld Microphone (Model #: UHT16) - Sleek metal housing with internal antenna for optimum aesthetics and durable long life - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Convenient, economical operation with AA alkaline or NiMH batteries (2x) - 16-Channel PLL-Synthesized UHF Receiver (Model #: UDR16) - 16 user-selectable frequencies in UHF 470-510 MHz band; 120 dB dynamic range; operation up to 500 feet line-of-sight - Half-rack receiver design with front panel dual antennas, powered by wall power adapter - DigiTRU Diversity for maximum range and dropout protection, both 1/4" unbalanced and XLR balanced outputs, Tone Squelch™ for locking out potential interference, and level control for unbalanced output - Noiseless transmitter ON/OFF switching Package Contents: - (1) Handheld Microphone (Model #: UHT16) - (1) 16-Channel PLL-Synthesized UHF Receiver (Model #: UDR16)
Description
UHF Wireless Handheld Microphone System. Package Contents: - Handheld Microphone (Model #: UHT16) - Sleek metal housing with internal antenna for optimum aesthetics and durable long life - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Convenient, economical operation with AA alkaline or NiMH batteries (2x) - 16-Channel PLL-Synthesized UHF Receiver (Model #: UDR16) - 16 user-selectable frequencies in UHF 470-510 MHz band; 120 dB dynamic range; operation up to 500 feet line-of-sight - Half-rack receiver design with front panel dual antennas, powered by wall power adapter - DigiTRU Diversity for maximum range and dropout protection, both 1/4" unbalanced and XLR balanced outputs, Tone Squelch™ for locking out potential interference, and level control for unbalanced output - Noiseless transmitter ON/OFF switching Package Contents: - (1) Handheld Microphone (Model #: UHT16) - (1) 16-Channel PLL-Synthesized UHF Receiver (Model #: UDR16)

Suppliers

Company
Product
Description
Supplier Links
Bogen UHF Wireless Handheld Microphone System - UDMS16HH - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen UHF Wireless Handheld Microphone System
UDMS16HH
Bogen UHF Wireless Handheld Microphone System UDMS16HH
UHF Wireless Handheld Microphone System. Package Contents: - Handheld Microphone (Model #: UHT16) - Sleek metal housing with internal antenna for optimum aesthetics and durable long life - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Convenient, economical operation with AA alkaline or NiMH batteries (2x) - 16-Channel PLL-Synthesized UHF Receiver (Model #: UDR16) - 16 user-selectable frequencies in UHF 470-510 MHz band; 120 dB dynamic range; operation up to 500 feet line-of-sight - Half-rack receiver design with front panel dual antennas, powered by wall power adapter - DigiTRU Diversity for maximum range and dropout protection, both 1/4" unbalanced and XLR balanced outputs, Tone Squelch™ for locking out potential interference, and level control for unbalanced output - Noiseless transmitter ON/OFF switching Package Contents: - (1) Handheld Microphone (Model #: UHT16) - (1) 16-Channel PLL-Synthesized UHF Receiver (Model #: UDR16)

UHF Wireless Handheld Microphone System.
Package Contents:
- Handheld Microphone (Model #: UHT16)
- Sleek metal housing with internal antenna for optimum
aesthetics and durable long life
- Audio mute switch allows convenient audio muting while
leaving the transmitter "ON"
- LED indicator: Unit "ON", and "Low Battery Alert"
- Convenient, economical operation with AA alkaline or NiMH batteries (2x)
- 16-Channel PLL-Synthesized UHF Receiver (Model #: UDR16)
- 16 user-selectable frequencies in UHF 470-510 MHz band; 120 dB dynamic range; operation up to 500 feet line-of-sight
- Half-rack receiver design with front panel dual antennas, powered by wall power adapter
- DigiTRU Diversity for maximum range and dropout
protection, both 1/4" unbalanced and XLR balanced outputs, Tone Squelch™ for locking out potential interference, and level control for unbalanced output
- Noiseless transmitter ON/OFF switching
Package Contents:
- (1) Handheld Microphone (Model #: UHT16)
- (1) 16-Channel PLL-Synthesized UHF Receiver (Model #: UDR16)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number UDMS16HH
Product Name Bogen UHF Wireless Handheld Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers