TelephoneStuff.com Bogen Body-Pack With Lavaliere Microphone UBP16

Description
Body-Pack With Lavaliere Microphone. Features: - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Locking 3.5mm mini-jack provides secure connection for removable microphone - Convenient, economical operation with AAA alkaline or NiMH batteries (2x)
Description
Body-Pack With Lavaliere Microphone. Features: - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Locking 3.5mm mini-jack provides secure connection for removable microphone - Convenient, economical operation with AAA alkaline or NiMH batteries (2x)

Suppliers

Company
Product
Description
Supplier Links
Bogen Body-Pack With Lavaliere Microphone - UBP16 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Body-Pack With Lavaliere Microphone
UBP16
Bogen Body-Pack With Lavaliere Microphone UBP16
Body-Pack With Lavaliere Microphone. Features: - Audio mute switch allows convenient audio muting while leaving the transmitter "ON" - LED indicator: Unit "ON", and "Low Battery Alert" - Locking 3.5mm mini-jack provides secure connection for removable microphone - Convenient, economical operation with AAA alkaline or NiMH batteries (2x)

Body-Pack With Lavaliere Microphone.
Features:
- Audio mute switch allows convenient audio muting while
leaving the transmitter "ON"
- LED indicator: Unit "ON", and "Low Battery Alert"
- Locking 3.5mm mini-jack provides secure connection for
removable microphone
- Convenient, economical operation with AAA alkaline or NiMH batteries (2x)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number UBP16
Product Name Bogen Body-Pack With Lavaliere Microphone
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers