TelephoneStuff.com Southwest Data Products Pre-configured 84" Cabinet SWE310-V1

Description
19" wide rack mount with 78" vertical panel space (44 rack spaces). Equipped iwth front smoked Plexiglas door with lock and solid rear door with lock. Features: - All welded 16 gauge steel tubing construction - Removable side panels create easy access for cable routing - Mounting rails tapped #10-32 on EIA standards and are fully adjustable to rear - Vented pagoda style top - 16 outlet breaker protected power strip - Four point leveling - Modular construction for a total system approach Specifications: - Dimensions: 84" tall x 26" wide x 32" deep - All welded construction - Unit shipped completely assembled - Colors available: IBM white, IBM blue, ASA 61 gray, and black - NOTE: Cabinet must be equipped with front and back mounting rails - NOTE: Must use SWE302-FH fan top (sold seperately) Includes: - 1 SWE310 Patch Panel Frame - 84" - 1 SWE111-L 24" Door with Lock - 84" - 2 SWE311 30" Side Panel - 84" - 1 SWE114-L 24" Plex Door with Lock - 84" - 1 SWE302 Modem Top - 1 SWE730 Mounting Rails (Pair) - 84" - 1 SWE705-16 Power Strip - 16 Outlet
Description
19" wide rack mount with 78" vertical panel space (44 rack spaces). Equipped iwth front smoked Plexiglas door with lock and solid rear door with lock. Features: - All welded 16 gauge steel tubing construction - Removable side panels create easy access for cable routing - Mounting rails tapped #10-32 on EIA standards and are fully adjustable to rear - Vented pagoda style top - 16 outlet breaker protected power strip - Four point leveling - Modular construction for a total system approach Specifications: - Dimensions: 84" tall x 26" wide x 32" deep - All welded construction - Unit shipped completely assembled - Colors available: IBM white, IBM blue, ASA 61 gray, and black - NOTE: Cabinet must be equipped with front and back mounting rails - NOTE: Must use SWE302-FH fan top (sold seperately) Includes: - 1 SWE310 Patch Panel Frame - 84" - 1 SWE111-L 24" Door with Lock - 84" - 2 SWE311 30" Side Panel - 84" - 1 SWE114-L 24" Plex Door with Lock - 84" - 1 SWE302 Modem Top - 1 SWE730 Mounting Rails (Pair) - 84" - 1 SWE705-16 Power Strip - 16 Outlet

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Pre-configured 84" Cabinet - SWE310-V1 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Pre-configured 84" Cabinet
SWE310-V1
Southwest Data Products Pre-configured 84" Cabinet SWE310-V1
19" wide rack mount with 78" vertical panel space (44 rack spaces). Equipped iwth front smoked Plexiglas door with lock and solid rear door with lock. Features: - All welded 16 gauge steel tubing construction - Removable side panels create easy access for cable routing - Mounting rails tapped #10-32 on EIA standards and are fully adjustable to rear - Vented pagoda style top - 16 outlet breaker protected power strip - Four point leveling - Modular construction for a total system approach Specifications: - Dimensions: 84" tall x 26" wide x 32" deep - All welded construction - Unit shipped completely assembled - Colors available: IBM white, IBM blue, ASA 61 gray, and black - NOTE: Cabinet must be equipped with front and back mounting rails - NOTE: Must use SWE302-FH fan top (sold seperately) Includes: - 1 SWE310 Patch Panel Frame - 84" - 1 SWE111-L 24" Door with Lock - 84" - 2 SWE311 30" Side Panel - 84" - 1 SWE114-L 24" Plex Door with Lock - 84" - 1 SWE302 Modem Top - 1 SWE730 Mounting Rails (Pair) - 84" - 1 SWE705-16 Power Strip - 16 Outlet

19" wide rack mount with 78" vertical panel space (44 rack spaces). Equipped iwth front smoked Plexiglas door with lock and solid rear door with lock.
Features:
- All welded 16 gauge steel tubing construction
- Removable side panels create easy access for cable routing
- Mounting rails tapped #10-32 on EIA standards and are fully adjustable to rear
- Vented pagoda style top
- 16 outlet breaker protected power strip
- Four point leveling
- Modular construction for a total system approach
Specifications:
- Dimensions: 84" tall x 26" wide x 32" deep
- All welded construction
- Unit shipped completely assembled
- Colors available: IBM white, IBM blue, ASA 61 gray, and black
- NOTE: Cabinet must be equipped with front and back mounting rails
- NOTE: Must use SWE302-FH fan top (sold seperately)
Includes:
- 1 SWE310 Patch Panel Frame - 84"
- 1 SWE111-L 24" Door with Lock - 84"
- 2 SWE311 30" Side Panel - 84"
- 1 SWE114-L 24" Plex Door with Lock - 84"
- 1 SWE302 Modem Top
- 1 SWE730 Mounting Rails (Pair) - 84"
- 1 SWE705-16 Power Strip - 16 Outlet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number SWE310-V1
Product Name Southwest Data Products Pre-configured 84" Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Cabinets - 1271525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 78.74 inch (2000 mm)
Width 41.34 inch (1050 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details