RS Components, Ltd. Tool Bags 1883118

Description
Expert by Facom E010602 Tool Bag
Request a Quote
Description
Expert by Facom E010602 Tool Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Bags - 1883118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Bags
1883118
Tool Bags 1883118
Expert by Facom E010602 Tool Bag

Expert by Facom E010602 Tool Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 1883118
Product Name Tool Bags
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 2693892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 2.20 inch (56 mm)
Width 5.12 inch (130 mm)
View Details
Tool Bags - 179895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 17.00 inch (432 mm)
View Details
Tool Boxes - 227835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material ABS
Height 7.28 inch (185 mm)
View Details
Server Cabinets - 1863285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 37.05 inch (941 mm)
Width 15.08 inch (383 mm)
View Details