Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL SHELVING AND RACKING
RS COMPONENTS, LTD.
7450749 -- SERVER RACKS
RS Components, Ltd.
Server Racks
7450749
Description
RS PRO OWMF4U300 19 in Wall Cabinet
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO OWMF4U300 19 in Wall Cabinet
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Server Racks
7450749
Server Racks
7450749
RS PRO OWMF4U300 19 in Wall Cabinet
RS PRO OWMF4U300 19 in Wall Cabinet
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Shelving and Racking
Product Number
7450749
Product Name
Server Racks
Type
Racking
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Server Racks
2228271
Specs
Type
Racking
Material
Steel
View Details
RS Components, Ltd.
Storage Racking
519396
Specs
Type
Racking
Capacity
2646 lbs (1200 kg)
Depth
15.75 inch (400 mm)
View Details
RS Components, Ltd.
Storage Racking
1134511
Specs
Type
Racking
Capacity
331 lbs (150 kg)
Depth
11.81 inch (300 mm)
View Details
RS Components, Ltd.
Server Rack Shelves
1863296
Specs
Type
Shelving; Racking
Depth
15.83 inch (402 mm)
Length
15.83 inch (402 mm)
View Details