Mobile Shelving (75 1/8"W x 24"D x 80 1/4"H)
| Rousseau Metal Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | SRE4527SM |
| Product Name | Mobile shelving & Mini-Racking |
| Category | Industrial |
| Type | Shelving; Racking |
| Depth | 24 inch (610 mm) |
| Length | 80.25 inch (2038 mm) |