TelephoneStuff.com Pryme Radio Products Mini Boom Microphone for Motorola.. SPM-473

Description
Miniature boom microphone headset offers quick disconnect capabilities. It is perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business, industrial, and more. Features: - Quick disconnect end and adapter (optional) - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Multi-pin connector compatible with the following radios: - Motorola Radio - ASTRO SABER, SABER I, SABER II, SABER III
Description
Miniature boom microphone headset offers quick disconnect capabilities. It is perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business, industrial, and more. Features: - Quick disconnect end and adapter (optional) - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Multi-pin connector compatible with the following radios: - Motorola Radio - ASTRO SABER, SABER I, SABER II, SABER III

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Mini Boom Microphone for Motorola.. - SPM-473 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Mini Boom Microphone for Motorola..
SPM-473
Pryme Radio Products Mini Boom Microphone for Motorola.. SPM-473
Miniature boom microphone headset offers quick disconnect capabilities. It is perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business, industrial, and more. Features: - Quick disconnect end and adapter (optional) - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Multi-pin connector compatible with the following radios: - Motorola Radio - ASTRO SABER, SABER I, SABER II, SABER III

Miniature boom microphone headset offers quick disconnect capabilities. It is perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business, industrial, and more.
Features:
- Quick disconnect end and adapter (optional)
- Mini-boom headset with over the ear speaker
- Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality
- Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear
- Ear loop design adjusts to comfortably fit either the right or left ear of any user
- High-quality electret condenser mic element produces excellent transmitted audio
- Made of durable polyurethane and rubber for maximum durability
- Heavy-duty polyurethane jacketed, coiled mic cable
- A large metal clip secures the PTT to the user's lapel or belt
- Can be keyed remotely using an optional remote PTT cable
- Multi-pin connector compatible with the following radios:
- Motorola Radio - ASTRO SABER, SABER I, SABER II, SABER III

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-473
Product Name Pryme Radio Products Mini Boom Microphone for Motorola..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers