TelephoneStuff.com Pryme Radio Products Medium Duty Boom Microphone with D-.. SPM-433D

Description
Flexible mini-boom headset and earphone. Features: - Comfortable and lighweight - Adjusts to fit either the right or the left ear - Soft rubber earhook holds the headset in the place even during strenuous activity - High quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - Multi-pin connector compatible with the following radios: - Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780
Description
Flexible mini-boom headset and earphone. Features: - Comfortable and lighweight - Adjusts to fit either the right or the left ear - Soft rubber earhook holds the headset in the place even during strenuous activity - High quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - Multi-pin connector compatible with the following radios: - Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Boom Microphone with D-.. - SPM-433D - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Boom Microphone with D-..
SPM-433D
Pryme Radio Products Medium Duty Boom Microphone with D-.. SPM-433D
Flexible mini-boom headset and earphone. Features: - Comfortable and lighweight - Adjusts to fit either the right or the left ear - Soft rubber earhook holds the headset in the place even during strenuous activity - High quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - Multi-pin connector compatible with the following radios: - Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780

Flexible mini-boom headset and earphone.
Features:
- Comfortable and lighweight
- Adjusts to fit either the right or the left ear
- Soft rubber earhook holds the headset in the place even during strenuous activity
- High quality electret condenser mic element produces excellent transmit audio
- Rugged polycarbonate PTT housing for maximum durability
- Heavy-duty polyurethane jacketed mic cable
- Multi-pin connector compatible with the following radios:
- Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-433D
Product Name Pryme Radio Products Medium Duty Boom Microphone with D-..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Omnidirectional Microphones - CE-OB4527CP - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 16000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details
Dynamic Instrument Microphone - i5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.6 mV/Pa (11031 mV/psi)
View Details