TelephoneStuff.com Pryme Radio Products Medium Duty Boom Microphone with D-.. SPM-422DS

Description
Flexible mini-boom headset and earphone. Features: - Comfortable and lighweight - Adjusts to fit either the right or the left ear - Soft rubber earhook holds the headset in the place even during strenuous activity - High quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - One-pin connector compatible with the following radios: - Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354
Description
Flexible mini-boom headset and earphone. Features: - Comfortable and lighweight - Adjusts to fit either the right or the left ear - Soft rubber earhook holds the headset in the place even during strenuous activity - High quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - One-pin connector compatible with the following radios: - Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Boom Microphone with D-.. - SPM-422DS - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Boom Microphone with D-..
SPM-422DS
Pryme Radio Products Medium Duty Boom Microphone with D-.. SPM-422DS
Flexible mini-boom headset and earphone. Features: - Comfortable and lighweight - Adjusts to fit either the right or the left ear - Soft rubber earhook holds the headset in the place even during strenuous activity - High quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - One-pin connector compatible with the following radios: - Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354

Flexible mini-boom headset and earphone.
Features:
- Comfortable and lighweight
- Adjusts to fit either the right or the left ear
- Soft rubber earhook holds the headset in the place even during strenuous activity
- High quality electret condenser mic element produces excellent transmit audio
- Rugged polycarbonate PTT housing for maximum durability
- Heavy-duty polyurethane jacketed mic cable
- One-pin connector compatible with the following radios:
- Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-422DS
Product Name Pryme Radio Products Medium Duty Boom Microphone with D-..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers