TelephoneStuff.com Pryme Radio Products Heavy Duty Speaker Microphone Vertex.. SPM-3132

Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-821, VX-824, VX-829, VX-921, VX-924, VX-929, VX-871, VX-874, VX-879, VX-971, VX-974, VX-979, and P25 Versions
Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-821, VX-824, VX-829, VX-921, VX-924, VX-929, VX-871, VX-874, VX-879, VX-971, VX-974, VX-979, and P25 Versions

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Speaker Microphone Vertex.. - SPM-3132 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Speaker Microphone Vertex..
SPM-3132
Pryme Radio Products Heavy Duty Speaker Microphone Vertex.. SPM-3132
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-821, VX-824, VX-829, VX-921, VX-924, VX-929, VX-871, VX-874, VX-879, VX-971, VX-974, VX-979, and P25 Versions

Heavy Duty Speaker Microphone.
Features:
- Professional quality water resistant remote speaker microphone
- Heavy duty construction featuring polyurethane cables and impact resistant
- Polycarbonate housing
- Speaker/Mic PTT U.S & Worldwide patent pending
- High quality speaker and mic elements that allow for clear audio on both
- Transmit and receive
- Large metal reinforced clip that rotates 360 degrees
- For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT
- Multi-pin connector compatible with the following radios:
- Vertex Radio - VX-821, VX-824, VX-829, VX-921, VX-924, VX-929, VX-871, VX-874, VX-879, VX-971, VX-974, VX-979, and P25 Versions

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-3132
Product Name Pryme Radio Products Heavy Duty Speaker Microphone Vertex..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers