TelephoneStuff.com Pryme Radio Products Heavy Duty Speaker Microphone for.. SPM-3104

Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - One-pin connector compatible with the following radios: - Maxon Radio - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164
Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - One-pin connector compatible with the following radios: - Maxon Radio - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Speaker  Microphone for.. - SPM-3104 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Speaker Microphone for..
SPM-3104
Pryme Radio Products Heavy Duty Speaker Microphone for.. SPM-3104
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - One-pin connector compatible with the following radios: - Maxon Radio - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164

Heavy Duty Speaker Microphone.
Features:
- Professional quality water resistant remote speaker microphone
- Heavy duty construction featuring polyurethane cables and impact resistant
- Polycarbonate housing
- Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending
- High quality speaker and mic elements that allow for clear audio on both
- Transmit and receive
- Large metal reinforced clip that rotates 360 degrees
- For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT
- One-pin connector compatible with the following radios:
- Maxon Radio - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-3104
Product Name Pryme Radio Products Heavy Duty Speaker Microphone for..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details