TelephoneStuff.com Pryme Radio Products Light Duty Speaker Microphone for.. SPM-163

Description
These microphones are lightweight, compact units designed for light duty applications. Each microphone features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user’s lapel or shoulder. The OBSERVER also features a built-in jack (3.5mm) for using an external earphone, such as the LOOKOUT or RECON series. Features: - Lightweight, compact remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmitted audio clarity - For additional privacy and security, the SPM-100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plugs - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Smaller, lightweight unit for ease of use - One-pin connector compatible with the following radios: - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000 - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200
Description
These microphones are lightweight, compact units designed for light duty applications. Each microphone features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user’s lapel or shoulder. The OBSERVER also features a built-in jack (3.5mm) for using an external earphone, such as the LOOKOUT or RECON series. Features: - Lightweight, compact remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmitted audio clarity - For additional privacy and security, the SPM-100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plugs - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Smaller, lightweight unit for ease of use - One-pin connector compatible with the following radios: - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000 - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Light Duty Speaker Microphone for.. - SPM-163 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Light Duty Speaker Microphone for..
SPM-163
Pryme Radio Products Light Duty Speaker Microphone for.. SPM-163
These microphones are lightweight, compact units designed for light duty applications. Each microphone features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user’s lapel or shoulder. The OBSERVER also features a built-in jack (3.5mm) for using an external earphone, such as the LOOKOUT or RECON series. Features: - Lightweight, compact remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmitted audio clarity - For additional privacy and security, the SPM-100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plugs - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Smaller, lightweight unit for ease of use - One-pin connector compatible with the following radios: - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000 - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

These microphones are lightweight, compact units designed for light duty applications. Each microphone features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user’s lapel or shoulder. The OBSERVER also features a built-in jack (3.5mm) for using an external earphone, such as the LOOKOUT or RECON series.
Features:
- Lightweight, compact remote speaker microphone
- High-quality electret condenser-style microphone element that produces excellent transmitted audio clarity
- For additional privacy and security, the SPM-100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plugs
- Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees
- Durable polycarbonate housing for long product lifespan
- Flexible polyurethane jacketed microphone cable with ample strain relief
- Smaller, lightweight unit for ease of use
- One-pin connector compatible with the following radios:
- Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000
- Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-163
Product Name Pryme Radio Products Light Duty Speaker Microphone for..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers