TelephoneStuff.com Pryme Radio Products Heavy Duty Throat Mic for Vertex.. SPM-1512

Description
A perfect solution for high noise and tactical environments using Vertex radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. This QD model includes quick disconnect capability (PA-512). Quick disconnect allows you to easily disconnect the microphone from the radio, yet is secure enough to be used in more situations. Features: - Quick disconnect option available - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-600, VX800, VX-900
Description
A perfect solution for high noise and tactical environments using Vertex radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. This QD model includes quick disconnect capability (PA-512). Quick disconnect allows you to easily disconnect the microphone from the radio, yet is secure enough to be used in more situations. Features: - Quick disconnect option available - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-600, VX800, VX-900

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Throat Mic for Vertex.. - SPM-1512 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Throat Mic for Vertex..
SPM-1512
Pryme Radio Products Heavy Duty Throat Mic for Vertex.. SPM-1512
A perfect solution for high noise and tactical environments using Vertex radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. This QD model includes quick disconnect capability (PA-512). Quick disconnect allows you to easily disconnect the microphone from the radio, yet is secure enough to be used in more situations. Features: - Quick disconnect option available - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-600, VX800, VX-900

A perfect solution for high noise and tactical environments using Vertex radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. This QD model includes quick disconnect capability (PA-512). Quick disconnect allows you to easily disconnect the microphone from the radio, yet is secure enough to be used in more situations.
Features:
- Quick disconnect option available
- Professional quality throat microphone with earphone
- Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations
- Dual microphone system provides the highest quality transmit audio possible
- Adjusts to comfortably fit most users
- Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate
- Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing
- Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip
- Modular microphone cables make for easier field repairs
- Multi-pin connector compatible with the following radios:
- Vertex Radio - VX-600, VX800, VX-900

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1512
Product Name Pryme Radio Products Heavy Duty Throat Mic for Vertex..
Application Active Noise Cancellation; Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Commercial Audio Microphones - DIMIC1 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details