TelephoneStuff.com Pryme Radio Products Heavy-Duty Throat Microphone for.. SPM-1500LM

Description
Heavy-Duty Throat Microphone for Midland radios. Gladiator Medium Duty Throat Microphones for Vertex Radios Features: - Tactical heavy duty throat microphone - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration - Dual microphone system provides the excellent transmit audio - Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate - Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button for tactical set up - Two-pin connector compatible with the following radios: - Midland Radio - All GXT and LXT Series
Description
Heavy-Duty Throat Microphone for Midland radios. Gladiator Medium Duty Throat Microphones for Vertex Radios Features: - Tactical heavy duty throat microphone - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration - Dual microphone system provides the excellent transmit audio - Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate - Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button for tactical set up - Two-pin connector compatible with the following radios: - Midland Radio - All GXT and LXT Series

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy-Duty Throat Microphone for.. - SPM-1500LM - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy-Duty Throat Microphone for..
SPM-1500LM
Pryme Radio Products Heavy-Duty Throat Microphone for.. SPM-1500LM
Heavy-Duty Throat Microphone for Midland radios. Gladiator Medium Duty Throat Microphones for Vertex Radios Features: - Tactical heavy duty throat microphone - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration - Dual microphone system provides the excellent transmit audio - Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate - Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button for tactical set up - Two-pin connector compatible with the following radios: - Midland Radio - All GXT and LXT Series

Heavy-Duty Throat Microphone for Midland radios.
Gladiator Medium Duty Throat Microphones for Vertex Radios
Features:
- Tactical heavy duty throat microphone
- Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration
- Dual microphone system provides the excellent transmit audio
- Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate
- Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing
- Large PTT button for tactical set up
- Two-pin connector compatible with the following radios:
- Midland Radio - All GXT and LXT Series

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1500LM
Product Name Pryme Radio Products Heavy-Duty Throat Microphone for..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers