TelephoneStuff.com Pryme Radio Products Tactical Medium Duty Lapel Microphne.. SPM-1317T

Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Features: - Rugged Acoustic tube with earphone clip, easy connect, and in line mic - Earphone features the new threaded EASY CONNECT acoustic tube - New reinforced earphone clip prevents transducer (earphone) damage - Convenient in line mic for easy use - Durable polycarbonate housing for long product lifespan - Rugged polycarbonante PTT housing for maximum durability - High quality earphone allows ideal audio - Reinforced strain relief gives unit maximum durability - Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees - Mulit-pin connector compatible with the following radios: - M/A COM Radio - MRK I, MRK II, MRK III
Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Features: - Rugged Acoustic tube with earphone clip, easy connect, and in line mic - Earphone features the new threaded EASY CONNECT acoustic tube - New reinforced earphone clip prevents transducer (earphone) damage - Convenient in line mic for easy use - Durable polycarbonate housing for long product lifespan - Rugged polycarbonante PTT housing for maximum durability - High quality earphone allows ideal audio - Reinforced strain relief gives unit maximum durability - Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees - Mulit-pin connector compatible with the following radios: - M/A COM Radio - MRK I, MRK II, MRK III

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Tactical Medium Duty Lapel Microphne.. - SPM-1317T - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Tactical Medium Duty Lapel Microphne..
SPM-1317T
Pryme Radio Products Tactical Medium Duty Lapel Microphne.. SPM-1317T
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Features: - Rugged Acoustic tube with earphone clip, easy connect, and in line mic - Earphone features the new threaded EASY CONNECT acoustic tube - New reinforced earphone clip prevents transducer (earphone) damage - Convenient in line mic for easy use - Durable polycarbonate housing for long product lifespan - Rugged polycarbonante PTT housing for maximum durability - High quality earphone allows ideal audio - Reinforced strain relief gives unit maximum durability - Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees - Mulit-pin connector compatible with the following radios: - M/A COM Radio - MRK I, MRK II, MRK III

The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT.
Features:
- Rugged Acoustic tube with earphone clip, easy connect, and in line mic
- Earphone features the new threaded EASY CONNECT acoustic tube
- New reinforced earphone clip prevents transducer (earphone) damage
- Convenient in line mic for easy use
- Durable polycarbonate housing for long product lifespan
- Rugged polycarbonante PTT housing for maximum durability
- High quality earphone allows ideal audio
- Reinforced strain relief gives unit maximum durability
- Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees
- Mulit-pin connector compatible with the following radios:
- M/A COM Radio - MRK I, MRK II, MRK III

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1317T
Product Name Pryme Radio Products Tactical Medium Duty Lapel Microphne..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details