TelephoneStuff.com Pryme Radio Products Light Duty Speaker Mic for Motorola.. SPM-123

Description
Lightweight, compact unit designed for light duty applications using Motorola radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500
Description
Lightweight, compact unit designed for light duty applications using Motorola radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Light Duty Speaker Mic for Motorola.. - SPM-123 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Light Duty Speaker Mic for Motorola..
SPM-123
Pryme Radio Products Light Duty Speaker Mic for Motorola.. SPM-123
Lightweight, compact unit designed for light duty applications using Motorola radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Lightweight, compact unit designed for light duty applications using Motorola radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series.
Features:
- Lightweight, compact remote speaker microphone
- Designed for use in light-duty applications such as Security, Hospitality, and Recreation
- Powerful, built-in speaker loud enough for all but the noisiest of environments
- High-quality electret condenser mic element produces excellent transmitted audio
- For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug
- Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees
- Secures to the user's lapel, duty belt, or uniform shoulder epaulets
- Durable polycarbonate housing for long product lifespan
- Flexible polyurethane jacketed microphone cable with ample strain relief
- Multi pin connector compatible with the following radios:
- EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series
- Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-123
Product Name Pryme Radio Products Light Duty Speaker Mic for Motorola..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Omnidirectional Microphones - CEM-OB6027-8JAD403CR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Dynamic Instrument Microphone - f2 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 52 to 15000 Hz
Sensitivity 2 mV/Pa (13789 mV/psi)
View Details