TelephoneStuff.com Pryme Radio Products SPM-1200 Series Medium Duty Lapel Mic.. SPM-1200LM

Description
Lapel mic/earphone combination with a coiled cable for medium duty applications using Midland LXT and GXT Radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Compatible with Midland LXT and GXT Radios ONLY - Two-pin connector compatible with the following radios: - Midland Radio - All GXT and LXT Series
Description
Lapel mic/earphone combination with a coiled cable for medium duty applications using Midland LXT and GXT Radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Compatible with Midland LXT and GXT Radios ONLY - Two-pin connector compatible with the following radios: - Midland Radio - All GXT and LXT Series

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-1200 Series Medium Duty Lapel Mic.. - SPM-1200LM - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-1200 Series Medium Duty Lapel Mic..
SPM-1200LM
Pryme Radio Products SPM-1200 Series Medium Duty Lapel Mic.. SPM-1200LM
Lapel mic/earphone combination with a coiled cable for medium duty applications using Midland LXT and GXT Radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Compatible with Midland LXT and GXT Radios ONLY - Two-pin connector compatible with the following radios: - Midland Radio - All GXT and LXT Series

Lapel mic/earphone combination with a coiled cable for medium duty applications using Midland LXT and GXT Radios.
The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience.
Features:
- Rugged lapel mic and in-line earphone
- Extremely low profile
- Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear
- High-quality electret condenser mic element produces excellent transmitted audio
- Rugged polyurethane jacketed, coiled mic cable
- A large metal clip secures the mic/PTT to the user's lapel or collar
- Conveniently located Push-To-Talk for easy use
- Compatible with Midland LXT and GXT Radios ONLY
- Two-pin connector compatible with the following radios:
- Midland Radio - All GXT and LXT Series

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1200LM
Product Name Pryme Radio Products SPM-1200 Series Medium Duty Lapel Mic..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details