TelephoneStuff.com Pryme Radio Products Light Duty Speaker Mic for Motorola.. SPM-103

Description
Lightweight, compact unit designed for light duty applications using Motorola radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Two-pin connector compatible with the following radios: - Motorola Radio(Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50
Description
Lightweight, compact unit designed for light duty applications using Motorola radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Two-pin connector compatible with the following radios: - Motorola Radio(Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Light Duty Speaker Mic for Motorola.. - SPM-103 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Light Duty Speaker Mic for Motorola..
SPM-103
Pryme Radio Products Light Duty Speaker Mic for Motorola.. SPM-103
Lightweight, compact unit designed for light duty applications using Motorola radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Two-pin connector compatible with the following radios: - Motorola Radio(Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50

Lightweight, compact unit designed for light duty applications using Motorola radios. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Also features a built-in 3.5mm jack for using an external earphone, such as the LOOKOUT EH-100 or RECON EH-1000 series.
Features:
- Lightweight, compact remote speaker microphone
- Designed for use in light-duty applications such as Security, Hospitality, and Recreation
- Powerful, built-in speaker loud enough for all but the noisiest of environments
- High-quality electret condenser mic element produces excellent transmitted audio
- For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug
- Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees
- Secures to the user's lapel, duty belt, or uniform shoulder epaulets
- Durable polycarbonate housing for long product lifespan
- Flexible polyurethane jacketed microphone cable with ample strain relief
- Two-pin connector compatible with the following radios:
- Motorola Radio(Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-103
Product Name Pryme Radio Products Light Duty Speaker Mic for Motorola..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers