TelephoneStuff.com Pryme Radio Products Observer Light Duty Speaker.. SPM-100L

Description
Observer Light Duty Speaker Microphone for Midland Radios Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphne cable with ample strain relief - Two-pin connector compatible with the following radios: - Midland Radio - 75-785, 75-440, 80-400 - Vertex Radio - VX310, VX-500, VX-510, VX-520
Description
Observer Light Duty Speaker Microphone for Midland Radios Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphne cable with ample strain relief - Two-pin connector compatible with the following radios: - Midland Radio - 75-785, 75-440, 80-400 - Vertex Radio - VX310, VX-500, VX-510, VX-520

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Observer Light Duty Speaker.. - SPM-100L - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Observer Light Duty Speaker..
SPM-100L
Pryme Radio Products Observer Light Duty Speaker.. SPM-100L
Observer Light Duty Speaker Microphone for Midland Radios Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphne cable with ample strain relief - Two-pin connector compatible with the following radios: - Midland Radio - 75-785, 75-440, 80-400 - Vertex Radio - VX310, VX-500, VX-510, VX-520

Observer Light Duty Speaker Microphone for Midland Radios
Features:
- Lightweight, smaller remote speaker microphone
- High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker
- For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug
- Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees
- Durable polycarbonate housing for long product lifespan
- Flexible polyurethane jacketed microphne cable with ample strain relief
- Two-pin connector compatible with the following radios:
- Midland Radio - 75-785, 75-440, 80-400
- Vertex Radio - VX310, VX-500, VX-510, VX-520

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-100L
Product Name Pryme Radio Products Observer Light Duty Speaker..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Commercial Audio Microphones - MICPAT-D - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details