Moxa Inc. Industrial Video Recorder MxNVR-MO4 Series

Description
The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3 temperature level), the MxNVR-MO4 is specially suitable for rolling stock IP video surveillance applications. Moreover, the MxNVR-MO4 passed the anti-vibration test of the EN 50155 standard with a 2.5-inch hard disk, delivering highly reliable storage performance for rolling stock applications. The MxNVR-MO4 can be triggered to record by system booting, by event, by schedule, or by external commands, such as CGI or SNMP. The embedded DyanStreamTM function increases the network transmission efficiency by dynamically adjusting the video frame rate. To prevent unauthorized access, the advanced 802.1X authentication is offered for high network security. The MxNVR-MO4 also supports ONVIF standard to be easily integrated and interoperated with the 3-party systems and software. Embedded system with low power consumption; no heater and fan required Transmits and records the H.264 and MJPEG video streams simultaneously One SATA interface for 2.5” hard disk or SSD (solid state disk) Meets EN 61373 vibration criteria with a built-in 2.5” inch hard disk* Anti-vibration with built-in M12 Ethernet and power input connector, DB9 audio inputs, and DI/DO connector EN 50155 compliant in EMC, shock, vibration and temperature criteria (T model supports TX temperature level with -40 to 75°C operating temperature; SSD required) DynaStream™ supported for optimized network efficiency ONVIF comformity for standardization and interoperability Support DHCP OPT66/67 for auto-configuration * The hard disk is not included in MxNVR-MO4’s standard shipment. Users need to purchase it from hard disk vendors.
Description
The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3 temperature level), the MxNVR-MO4 is specially suitable for rolling stock IP video surveillance applications. Moreover, the MxNVR-MO4 passed the anti-vibration test of the EN 50155 standard with a 2.5-inch hard disk, delivering highly reliable storage performance for rolling stock applications. The MxNVR-MO4 can be triggered to record by system booting, by event, by schedule, or by external commands, such as CGI or SNMP. The embedded DyanStreamTM function increases the network transmission efficiency by dynamically adjusting the video frame rate. To prevent unauthorized access, the advanced 802.1X authentication is offered for high network security. The MxNVR-MO4 also supports ONVIF standard to be easily integrated and interoperated with the 3-party systems and software. Embedded system with low power consumption; no heater and fan required Transmits and records the H.264 and MJPEG video streams simultaneously One SATA interface for 2.5” hard disk or SSD (solid state disk) Meets EN 61373 vibration criteria with a built-in 2.5” inch hard disk* Anti-vibration with built-in M12 Ethernet and power input connector, DB9 audio inputs, and DI/DO connector EN 50155 compliant in EMC, shock, vibration and temperature criteria (T model supports TX temperature level with -40 to 75°C operating temperature; SSD required) DynaStream™ supported for optimized network efficiency ONVIF comformity for standardization and interoperability Support DHCP OPT66/67 for auto-configuration * The hard disk is not included in MxNVR-MO4’s standard shipment. Users need to purchase it from hard disk vendors.

Suppliers

Company
Product
Description
Supplier Links
Industrial Video Recorder - MxNVR-MO4 Series - Moxa Inc.
Brea, CA, USA
Industrial Video Recorder
MxNVR-MO4 Series
Industrial Video Recorder MxNVR-MO4 Series
The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3 temperature level), the MxNVR-MO4 is specially suitable for rolling stock IP video surveillance applications. Moreover, the MxNVR-MO4 passed the anti-vibration test of the EN 50155 standard with a 2.5-inch hard disk, delivering highly reliable storage performance for rolling stock applications. The MxNVR-MO4 can be triggered to record by system booting, by event, by schedule, or by external commands, such as CGI or SNMP. The embedded DyanStreamTM function increases the network transmission efficiency by dynamically adjusting the video frame rate. To prevent unauthorized access, the advanced 802.1X authentication is offered for high network security. The MxNVR-MO4 also supports ONVIF standard to be easily integrated and interoperated with the 3-party systems and software. Embedded system with low power consumption; no heater and fan required Transmits and records the H.264 and MJPEG video streams simultaneously One SATA interface for 2.5” hard disk or SSD (solid state disk) Meets EN 61373 vibration criteria with a built-in 2.5” inch hard disk* Anti-vibration with built-in M12 Ethernet and power input connector, DB9 audio inputs, and DI/DO connector EN 50155 compliant in EMC, shock, vibration and temperature criteria (T model supports TX temperature level with -40 to 75°C operating temperature; SSD required) DynaStream™ supported for optimized network efficiency ONVIF comformity for standardization and interoperability Support DHCP OPT66/67 for auto-configuration * The hard disk is not included in MxNVR-MO4’s standard shipment. Users need to purchase it from hard disk vendors.

The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3 temperature level), the MxNVR-MO4 is specially suitable for rolling stock IP video surveillance applications.

Moreover, the MxNVR-MO4 passed the anti-vibration test of the EN 50155 standard with a 2.5-inch hard disk, delivering highly reliable storage performance for rolling stock applications. The MxNVR-MO4 can be triggered to record by system booting, by event, by schedule, or by external commands, such as CGI or SNMP. The embedded DyanStreamTM function increases the network transmission efficiency by dynamically adjusting the video frame rate. To prevent unauthorized access, the advanced 802.1X authentication is offered for high network security. The MxNVR-MO4 also supports ONVIF standard to be easily integrated and interoperated with the 3-party systems and software.

  • Embedded system with low power consumption; no heater and fan required
  • Transmits and records the H.264 and MJPEG video streams simultaneously
  • One SATA interface for 2.5” hard disk or SSD (solid state disk)
    Meets EN 61373 vibration criteria with a built-in 2.5” inch hard disk*
  • Anti-vibration with built-in M12 Ethernet and power input connector, DB9
    audio inputs, and DI/DO connector
  • EN 50155 compliant in EMC, shock, vibration and temperature criteria
    (T model supports TX temperature level with -40 to 75°C operating
    temperature; SSD required)
  • DynaStream™ supported for optimized network efficiency
  • ONVIF comformity for standardization and interoperability
  • Support DHCP OPT66/67 for auto-configuration

* The hard disk is not included in MxNVR-MO4’s standard shipment. Users need to purchase it from hard disk vendors.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Digital Video Recorders
Product Number MxNVR-MO4 Series
Product Name Industrial Video Recorder
Image Color
Video Format NTSC; PAL
Digital Video Output Ethernet
Recording Media Hard Disk
Unlock Full Specs
to access all available technical data

Similar Products

Digital Video Recorder - DVR 30 - Det-Tronics
Specs
Video Format NTSC; PAL
Digital Video Output RS232; Ethernet; USB
Recording Media Disk Recording Capability
View Details
4-Channel HD CCTV DVR Surveillance Kit - TV-DVR104K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details