The Quazar 1600R is Boulder Imaging's premier rack mount system. The 1600R delivers astounding performance while maintaining affordability. With an amazing data throughput of 800MB/sec and 6TB of storage the 1600R can address a wide range of demanding requirements. If you are seeking expandability, quality, integration, and top notch performance then look no further than the Quazar 1600R.
We realize that there are times and requirements that demand even more cutting edge performance. If that is your need, we have the means to multiply the throughput of the 1600R. Just let us know your requiements and we'll make it happen. As always, no matter which Boulder Imaging Quazar model you choose you always obtain the full array of interfaces and cameras supported
| Boulder Imaging, Inc. | |
|---|---|
| Product Category | Digital Video Recorders |
| Product Number | Quazar VR 1600R |
| Image | Black & White; Monochrome; Color |
| Video Format | NTSC; PAL; RS-170; CCIR; CamLink,DVI |
| Digital Video Output | TTL (optional feature) |
| Bits / Pixel | 8; 10; 12; 14; 16; 24 |
| Color Outputs | RGB (optional feature); YPbPr (optional feature); Y/C (optional feature); Composite (optional feature); DVI |