Seedburo Equipment Company Eagle Shelving Units - ADD-ON SHELF UNIT, 63" HT. 18" X 48", W/EAGLEGARD FINISH A4-63-1848

Description
The Starter and Add-On SHELVING UNITS offered by Seedburo feature an open-wire design that promotes greater light penetration and air circulation, minimizing accumulation of dust. The shelves feature the EAGLEgard ® green epoxy finish and are warranted against rust formation for 15 years. A patented Quad Truss ® design makes shelves up to 25% stronger than other shelving systems. Units shown are 63" high with Eaglegard ® finish. Many other sizes are available. Additional finishes include Zinc plated, Chrome plated or Stainless Steel. Available options include casters (see below), dividers, ledges or 74" posts - Call for quote. Create customized seed storage or germination walk-in rooms. All components can be sized to fit your specific requirements. Provide a drawing or sketch of room along with request for complete room price quotation.
Description
The Starter and Add-On SHELVING UNITS offered by Seedburo feature an open-wire design that promotes greater light penetration and air circulation, minimizing accumulation of dust. The shelves feature the EAGLEgard ® green epoxy finish and are warranted against rust formation for 15 years. A patented Quad Truss ® design makes shelves up to 25% stronger than other shelving systems. Units shown are 63" high with Eaglegard ® finish. Many other sizes are available. Additional finishes include Zinc plated, Chrome plated or Stainless Steel. Available options include casters (see below), dividers, ledges or 74" posts - Call for quote. Create customized seed storage or germination walk-in rooms. All components can be sized to fit your specific requirements. Provide a drawing or sketch of room along with request for complete room price quotation.

Suppliers

Company
Product
Description
Supplier Links
Eagle Shelving Units - ADD-ON SHELF UNIT, 63
Des Plaines, IL, USA
Eagle Shelving Units - ADD-ON SHELF UNIT, 63" HT. 18" X 48", W/EAGLEGARD FINISH
A4-63-1848
Eagle Shelving Units - ADD-ON SHELF UNIT, 63" HT. 18" X 48", W/EAGLEGARD FINISH A4-63-1848
The Starter and Add-On SHELVING UNITS offered by Seedburo feature an open-wire design that promotes greater light penetration and air circulation, minimizing accumulation of dust. The shelves feature the EAGLEgard ® green epoxy finish and are warranted against rust formation for 15 years. A patented Quad Truss ® design makes shelves up to 25% stronger than other shelving systems. Units shown are 63" high with Eaglegard ® finish. Many other sizes are available. Additional finishes include Zinc plated, Chrome plated or Stainless Steel. Available options include casters (see below), dividers, ledges or 74" posts - Call for quote. Create customized seed storage or germination walk-in rooms. All components can be sized to fit your specific requirements. Provide a drawing or sketch of room along with request for complete room price quotation.

The Starter and Add-On SHELVING UNITS offered by Seedburo feature an open-wire design that promotes greater light penetration and air circulation, minimizing accumulation of dust. The shelves feature the EAGLEgard ® green epoxy finish and are warranted against rust formation for 15 years. A patented Quad Truss ® design makes shelves up to 25% stronger than other shelving systems. Units shown are 63" high with Eaglegard ® finish. Many other sizes are available. Additional finishes include Zinc plated, Chrome plated or Stainless Steel. Available options include casters (see below), dividers, ledges or 74" posts - Call for quote.
Create customized seed storage or germination walk-in rooms. All components can be sized to fit your specific requirements. Provide a drawing or sketch of room along with request for complete room price quotation.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Industrial Shelving and Racking
Product Number A4-63-1848
Product Name Eagle Shelving Units - ADD-ON SHELF UNIT, 63" HT. 18" X 48", W/EAGLEGARD FINISH
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5003S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 630255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Enclosure Shelf - 15255-102 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Type Racking
Material Steel
View Details