TelephoneStuff.com Erico One-Piece Strut Clamp SCHXXB

Description
Pipe clamps, pipe size EMT: 1/2 inch. Features: - One piece installation means no screws or bolts to drop - Installs quickly and easily - Requires only a screwdriver or nut driver for installation - Heavy-duty construction with a bright zinc finish - Size 3/8 inch MC/AC to 4 inch EMT conduits - All sizes available with load distribution plate attached to screw
Description
Pipe clamps, pipe size EMT: 1/2 inch. Features: - One piece installation means no screws or bolts to drop - Installs quickly and easily - Requires only a screwdriver or nut driver for installation - Heavy-duty construction with a bright zinc finish - Size 3/8 inch MC/AC to 4 inch EMT conduits - All sizes available with load distribution plate attached to screw

Suppliers

Company
Product
Description
Supplier Links
Erico One-Piece Strut Clamp - SCHXXB - TelephoneStuff.com
Huntington Beach, CA, USA
Erico One-Piece Strut Clamp
SCHXXB
Erico One-Piece Strut Clamp SCHXXB
Pipe clamps, pipe size EMT: 1/2 inch. Features: - One piece installation means no screws or bolts to drop - Installs quickly and easily - Requires only a screwdriver or nut driver for installation - Heavy-duty construction with a bright zinc finish - Size 3/8 inch MC/AC to 4 inch EMT conduits - All sizes available with load distribution plate attached to screw

Pipe clamps, pipe size EMT: 1/2 inch.
Features:
- One piece installation means no screws or bolts to drop
- Installs quickly and easily
- Requires only a screwdriver or nut driver for installation
- Heavy-duty construction with a bright zinc finish
- Size 3/8 inch MC/AC to 4 inch EMT conduits
- All sizes available with load distribution plate attached to screw

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number SCHXXB
Product Name Erico One-Piece Strut Clamp
Clamp Type Strut Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 3 Ton -  - Certex UK
Specs
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 1253831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
HDV660/FA Hold Down Vertical Clamp - 72104 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 660 lbs (299 kg)
View Details
Heavy-duty Forged C-Clamps - C403 - Gray Tools Canada Inc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details