Minerallac Company Beam Clamp SFC18

Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY FLANGE CLAMP APPLICATION 200 LB LOAD CAPACITY 1/4 INCH SCREW SIZE APPROVAL UL OVERALL DIMENSION 1.25 INCH X 1.31 INCH X 0.962 INCH THICKNESS 0.048 INCH COLOR BLACK NUMBER OF HOLE 1 PACKAGING QUANTITY 100
Datasheet
Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY FLANGE CLAMP APPLICATION 200 LB LOAD CAPACITY 1/4 INCH SCREW SIZE APPROVAL UL OVERALL DIMENSION 1.25 INCH X 1.31 INCH X 0.962 INCH THICKNESS 0.048 INCH COLOR BLACK NUMBER OF HOLE 1 PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC18 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC18
Beam Clamp SFC18
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY FLANGE CLAMP APPLICATION 200 LB LOAD CAPACITY 1/4 INCH SCREW SIZE APPROVAL UL OVERALL DIMENSION 1.25 INCH X 1.31 INCH X 0.962 INCH THICKNESS 0.048 INCH COLOR BLACK NUMBER OF HOLE 1 PACKAGING QUANTITY 100
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE/OIL FINISH
  • 1/8 INCH MIN. JAW CAPACITY
  • 1/4 INCH MAX. JAW CAPACITY
  • FLANGE CLAMP APPLICATION
  • 200 LB LOAD CAPACITY
  • 1/4 INCH SCREW SIZE
  • APPROVAL UL
  • OVERALL DIMENSION 1.25 INCH X 1.31 INCH X 0.962 INCH
  • THICKNESS 0.048 INCH
  • COLOR BLACK
  • NUMBER OF HOLE 1
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC18
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33302 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Girder Clamp - Bulldog WLL ton 10 Ton -  - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 708923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Beam Clamp - BC916KC112 - Minerallac Company
Minerallac Company
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details