TelephoneStuff.com Hubbell SystemOne One-Piece Furniture Feed, Fire-Rated.. S1PTFFAL

Description
One-Piece Furniture Feed Poke-Through provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for fire-rated poke-throughs. Features: - Accepts all Hubbell SystemOne covers and sub-plates - Excellent solution for both retrofit and new construction - Brings power, voice, data and multimedia precisely where needed - Installs in 4 inch core hole - Furnished with two screw-in flexible metal conduit connectors - Step down installation clips allow the fitting to be installed or removed from the floor above - Fire barrier expands during fire conditions to maintain the floor’s fire rating.Adjustable lower fire barrier accommodates concrete floor thicknesses from 2.25" to 7" - Features E.M.T. conduit tubes for increased cable capacity - SystemOne FRPT Application: Furniture feed - UL listed for use in 1-4 hour fire rated floors - RoHS compliant
Description
One-Piece Furniture Feed Poke-Through provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for fire-rated poke-throughs. Features: - Accepts all Hubbell SystemOne covers and sub-plates - Excellent solution for both retrofit and new construction - Brings power, voice, data and multimedia precisely where needed - Installs in 4 inch core hole - Furnished with two screw-in flexible metal conduit connectors - Step down installation clips allow the fitting to be installed or removed from the floor above - Fire barrier expands during fire conditions to maintain the floor’s fire rating.Adjustable lower fire barrier accommodates concrete floor thicknesses from 2.25" to 7" - Features E.M.T. conduit tubes for increased cable capacity - SystemOne FRPT Application: Furniture feed - UL listed for use in 1-4 hour fire rated floors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell SystemOne One-Piece Furniture Feed, Fire-Rated.. - S1PTFFAL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell SystemOne One-Piece Furniture Feed, Fire-Rated..
S1PTFFAL
Hubbell SystemOne One-Piece Furniture Feed, Fire-Rated.. S1PTFFAL
One-Piece Furniture Feed Poke-Through provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for fire-rated poke-throughs. Features: - Accepts all Hubbell SystemOne covers and sub-plates - Excellent solution for both retrofit and new construction - Brings power, voice, data and multimedia precisely where needed - Installs in 4 inch core hole - Furnished with two screw-in flexible metal conduit connectors - Step down installation clips allow the fitting to be installed or removed from the floor above - Fire barrier expands during fire conditions to maintain the floor’s fire rating.Adjustable lower fire barrier accommodates concrete floor thicknesses from 2.25" to 7" - Features E.M.T. conduit tubes for increased cable capacity - SystemOne FRPT Application: Furniture feed - UL listed for use in 1-4 hour fire rated floors - RoHS compliant

One-Piece Furniture Feed Poke-Through provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for fire-rated poke-throughs.
Features:
- Accepts all Hubbell SystemOne covers and sub-plates
- Excellent solution for both retrofit and new construction
- Brings power, voice, data and multimedia precisely where needed
- Installs in 4 inch core hole
- Furnished with two screw-in flexible metal conduit connectors
- Step down installation clips allow the fitting to be installed or removed from the floor above
- Fire barrier expands during fire conditions to maintain the floor’s fire rating.Adjustable lower fire barrier accommodates concrete floor thicknesses from 2.25" to 7"
- Features E.M.T. conduit tubes for increased cable capacity
- SystemOne FRPT Application: Furniture feed
- UL listed for use in 1-4 hour fire rated floors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number S1PTFFAL
Product Name Hubbell SystemOne One-Piece Furniture Feed, Fire-Rated..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - SC-6-PD - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Plastic
View Details
Communication Plate - SP11W - Legrand
Specs
Type Communication Plate
Opening / Devices One
Material Plastic
View Details