MilesTek Corporation QUICKPORT CAT5E GIGAMAX JACK LT ALMOND LE-5G108-RT5

Description
[LEVITON] QUICKPORT CAT5E GIGAMAX JACK LIGHT ALMOND - PART# LE-5G108-RT5 APPLICATION Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622 Mbps ATM. FEATURES Available in 13 different colors Dual wiring code label allows connector to be wired to either T568A or T568B Individual port configurability allows specification flexibility Robust one-piece lead-frame design Narrow connector allows high port density in a small area Performance supports high megabit and shared-sheath applications Comes in a bulk package of 25 STANDARDS COMPLIANCE Meets all applicable standards: UL Listed; complies with all TIA/EIA-568-B requirements; and meets FCC Part 68. PHYSICAL SPECIFICATIONS .89"H x .635"W x 1.178"D Materials: Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are high-quality phosphor bronze, plated with 50 micro-inches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Connector 110-style IDC contacts are solder-plated phosphor bronze. Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] QUICKPORT CAT5E GIGAMAX JACK LIGHT ALMOND - PART# LE-5G108-RT5 APPLICATION Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622 Mbps ATM. FEATURES Available in 13 different colors Dual wiring code label allows connector to be wired to either T568A or T568B Individual port configurability allows specification flexibility Robust one-piece lead-frame design Narrow connector allows high port density in a small area Performance supports high megabit and shared-sheath applications Comes in a bulk package of 25 STANDARDS COMPLIANCE Meets all applicable standards: UL Listed; complies with all TIA/EIA-568-B requirements; and meets FCC Part 68. PHYSICAL SPECIFICATIONS .89"H x .635"W x 1.178"D Materials: Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are high-quality phosphor bronze, plated with 50 micro-inches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Connector 110-style IDC contacts are solder-plated phosphor bronze. Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
QUICKPORT CAT5E GIGAMAX JACK LT ALMOND - LE-5G108-RT5 - MilesTek Corporation
Denton, TX, United States
QUICKPORT CAT5E GIGAMAX JACK LT ALMOND
LE-5G108-RT5
QUICKPORT CAT5E GIGAMAX JACK LT ALMOND LE-5G108-RT5
[LEVITON] QUICKPORT CAT5E GIGAMAX JACK LIGHT ALMOND - PART# LE-5G108-RT5 APPLICATION Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622 Mbps ATM. FEATURES Available in 13 different colors Dual wiring code label allows connector to be wired to either T568A or T568B Individual port configurability allows specification flexibility Robust one-piece lead-frame design Narrow connector allows high port density in a small area Performance supports high megabit and shared-sheath applications Comes in a bulk package of 25 STANDARDS COMPLIANCE Meets all applicable standards: UL Listed; complies with all TIA/EIA-568-B requirements; and meets FCC Part 68. PHYSICAL SPECIFICATIONS .89"H x .635"W x 1.178"D Materials: Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are high-quality phosphor bronze, plated with 50 micro-inches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Connector 110-style IDC contacts are solder-plated phosphor bronze. Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] QUICKPORT CAT5E GIGAMAX JACK LIGHT ALMOND - PART# LE-5G108-RT5 APPLICATION Modular connector for Category 5e UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622 Mbps ATM. FEATURES

  • Available in 13 different colors
  • Dual wiring code label allows connector to be wired to either T568A or T568B
  • Individual port configurability allows specification flexibility
  • Robust one-piece lead-frame design
  • Narrow connector allows high port density in a small area
  • Performance supports high megabit and shared-sheath applications
  • Comes in a bulk package of 25

STANDARDS COMPLIANCE Meets all applicable standards: UL Listed; complies with all TIA/EIA-568-B requirements; and meets FCC Part 68. PHYSICAL SPECIFICATIONS

  • .89"H x .635"W x 1.178"D
  • Materials: Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are high-quality phosphor bronze, plated with 50 micro-inches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Connector 110-style IDC contacts are solder-plated phosphor bronze.

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-5G108-RT5
Product Name QUICKPORT CAT5E GIGAMAX JACK LT ALMOND
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
2-Gang 1 Duplex & 1 Decorative Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 71SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Datacommunication Face Plate - AFP14E - Hubbell Incorporated
Specs
Opening / Devices One
View Details