Lutron Electronics Co., Inc. Standard Wall Plate CW-5-AL

Description
" DESIGNER, SCREWLESS TYPE POLYCARBONATE PLASTIC MATERIAL GLOSS FINISH ALMOND COLOR (5) DIMMER/FAN SPEED CONTROL CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 10.18 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT APPROVAL UL 20/1472, CSA, NOM APPLICABLE STANDARD ISO 9001 CW MODEL "
Datasheet
Description
" DESIGNER, SCREWLESS TYPE POLYCARBONATE PLASTIC MATERIAL GLOSS FINISH ALMOND COLOR (5) DIMMER/FAN SPEED CONTROL CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 10.18 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT APPROVAL UL 20/1472, CSA, NOM APPLICABLE STANDARD ISO 9001 CW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - CW-5-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
CW-5-AL
Standard Wall Plate CW-5-AL
" DESIGNER, SCREWLESS TYPE POLYCARBONATE PLASTIC MATERIAL GLOSS FINISH ALMOND COLOR (5) DIMMER/FAN SPEED CONTROL CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 10.18 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT APPROVAL UL 20/1472, CSA, NOM APPLICABLE STANDARD ISO 9001 CW MODEL "

"

  • DESIGNER, SCREWLESS TYPE
  • POLYCARBONATE PLASTIC MATERIAL
  • GLOSS FINISH
  • ALMOND COLOR
  • (5) DIMMER/FAN SPEED CONTROL CONFIGURATION
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • CLARO[R] BRAND
  • OVERALL DIMENSION 10.18 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT
  • APPROVAL UL 20/1472, CSA, NOM
  • APPLICABLE STANDARD ISO 9001
  • CW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number CW-5-AL
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 22SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Light Switch Covers - 3414058 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Plastic
View Details